VISHAY PRECISION GROUP
CSC08A03300RJPA -- CSC08A-03 300 5% P03 VISHAY
Vishay Precision Group
Csc08A-03 300 5% P03 Vishay
CSC08A03300RJPA
Description
CSC08A-03 300 5% P03
Description
CSC08A-03 300 5% P03
Suppliers
Csc08A-03 300 5% P03 Vishay
47P5487
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P5487 |
|
Product Name
|
Csc08A-03 300 5% P03 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details