Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A03300RGEK

Description
300 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
300 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC300Q-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC300Q-ND
Resistor Networks, Arrays CSC300Q-ND
300 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

300 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 300 OHM 4 RES 8SIP
CSC08A03300RGEK
Arrays",RES ARRAY 300 OHM 4 RES 8SIP CSC08A03300RGEK
Arrays",RES ARRAY 300ohm 4 RES 8SIP

Arrays",RES ARRAY 300ohm 4 RES 8SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC300Q-ND CSC08A03300RGEK
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 300 OHM 4 RES 8SIP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details