Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A032K70GPA

Description
2.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
2.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A032K70GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A032K70GPA-ND
Resistor Networks, Arrays CSC08A032K70GPA-ND
2.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

2.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 2.7K OHM 8P 4RES SIP - CSC08A032K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.7K OHM 8P 4RES SIP
CSC08A032K70GPA
RES NET 2.7K OHM 8P 4RES SIP CSC08A032K70GPA
RES NET 2.7Kohm 8P 4RES SIP

RES NET 2.7Kohm 8P 4RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC08A032K70GPA-ND CSC08A032K70GPA
Product Name Resistor Networks, Arrays RES NET 2.7K OHM 8P 4RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 2700 ohms 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers