Vishay Precision Group Csc, , 2.4 Kohm, 5% Vishay CSC08A032K40JPA

Description
CSC, , 2.4 kOhm, 5%
Description
CSC, , 2.4 kOhm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 2.4 Kohm, 5% Vishay - 49H4494 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 2.4 Kohm, 5% Vishay
49H4494
Csc, , 2.4 Kohm, 5% Vishay 49H4494
CSC, , 2.4 kOhm, 5%

CSC, , 2.4 kOhm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49H4494
Product Name Csc, , 2.4 Kohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers