Vishay Intertechnology, Inc. RES NET 2K OHM 8P 4RES SIP CSC08A032K00GPA

Description
RES NET 2Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 2Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2K OHM 8P 4RES SIP - CSC08A032K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2K OHM 8P 4RES SIP
CSC08A032K00GPA
RES NET 2K OHM 8P 4RES SIP CSC08A032K00GPA
RES NET 2Kohm 8P 4RES SIP

RES NET 2Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC2.0KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.0KR-ND
Resistor Networks, Arrays CSC2.0KR-ND
2k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

2k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A032K00GPA CSC2.0KR-ND
Product Name RES NET 2K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 2000 ohms 2000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details