Vishay Intertechnology, Inc. RES NET 27K OHM 8P 4RES SIP CSC08A0327K0GPA

Description
RES NET 27Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 27Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 27K OHM 8P 4RES SIP - CSC08A0327K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 27K OHM 8P 4RES SIP
CSC08A0327K0GPA
RES NET 27K OHM 8P 4RES SIP CSC08A0327K0GPA
RES NET 27Kohm 8P 4RES SIP

RES NET 27Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC08A0327K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A0327K0GPA-ND
Resistor Networks, Arrays CSC08A0327K0GPA-ND
27k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

27k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A0327K0GPA CSC08A0327K0GPA-ND
Product Name RES NET 27K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 27000 ohms 27000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers