Vishay Precision Group Csc08A-03 270 1% Ek E3 Vishay CSC08A03270RFEK

Description
CSC08A-03 270 1% EK e3
Description
CSC08A-03 270 1% EK e3

Suppliers

Company
Product
Description
Supplier Links
Csc08A-03 270 1% Ek E3 Vishay - 47P5486 - Newark, An Avnet Company
Chicago, IL, United States
Csc08A-03 270 1% Ek E3 Vishay
47P5486
Csc08A-03 270 1% Ek E3 Vishay 47P5486
CSC08A-03 270 1% EK e3

CSC08A-03 270 1% EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P5486
Product Name Csc08A-03 270 1% Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details