Vishay Precision Group Csc, , 270 Kohm, 1% Vishay CSC08A03270KFPA

Description
CSC, , 270 kOhm, 1%
Description
CSC, , 270 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 270 Kohm, 1% Vishay - 43C6699 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 270 Kohm, 1% Vishay
43C6699
Csc, , 270 Kohm, 1% Vishay 43C6699
CSC, , 270 kOhm, 1%

CSC, , 270 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6699
Product Name Csc, , 270 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details