Vishay Intertechnology, Inc. RES NET 249 OHM 8P 4RES SIP CSC08A03249RFPA

Description
RES NET 249ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 249ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 249 OHM 8P 4RES SIP - CSC08A03249RFPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 249 OHM 8P 4RES SIP
CSC08A03249RFPA
RES NET 249 OHM 8P 4RES SIP CSC08A03249RFPA
RES NET 249ohm 8P 4RES SIP

RES NET 249ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC249T-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC249T-ND
Resistor Networks, Arrays CSC249T-ND
249 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

249 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 249 Ohm, 1% Vishay - 43C6696 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 249 Ohm, 1% Vishay
43C6696
Csc, , 249 Ohm, 1% Vishay 43C6696
CSC, , 249 Ohm, 1%

CSC, , 249 Ohm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A03249RFPA CSC249T-ND 43C6696
Product Name RES NET 249 OHM 8P 4RES SIP Resistor Networks, Arrays Csc, , 249 Ohm, 1% Vishay
Resistance Range 249 ohms 249 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers