Vishay Precision Group Csc, , 249 Kohm, 1% Vishay CSC08A03249KFPA

Description
CSC, , 249 kOhm, 1%
Description
CSC, , 249 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 249 Kohm, 1% Vishay - 43C6695 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 249 Kohm, 1% Vishay
43C6695
Csc, , 249 Kohm, 1% Vishay 43C6695
CSC, , 249 kOhm, 1%

CSC, , 249 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6695
Product Name Csc, , 249 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers