Vishay Intertechnology, Inc. RES NET 22 OHM 8P 4RES SIP CSC08A0322R0GPA

Description
RES NET 22ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 22ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22 OHM 8P 4RES SIP - CSC08A0322R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22 OHM 8P 4RES SIP
CSC08A0322R0GPA
RES NET 22 OHM 8P 4RES SIP CSC08A0322R0GPA
RES NET 22ohm 8P 4RES SIP

RES NET 22ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC08A0322R0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A0322R0GPA-ND
Resistor Networks, Arrays CSC08A0322R0GPA-ND
22 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

22 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 22 Ohm, 2% Vishay - 43C6689 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 22 Ohm, 2% Vishay
43C6689
Csc, , 22 Ohm, 2% Vishay 43C6689
CSC, , 22 Ohm, 2%

CSC, , 22 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A0322R0GPA CSC08A0322R0GPA-ND 43C6689
Product Name RES NET 22 OHM 8P 4RES SIP Resistor Networks, Arrays Csc, , 22 Ohm, 2% Vishay
Resistance Range 22 ohms 22 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details