Vishay Precision Group Csc, , 22 Ohm, 2% Vishay CSC08A0322R0GDA

Description
CSC, , 22 Ohm, 2%
Description
CSC, , 22 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 22 Ohm, 2% Vishay - 43C6688 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 22 Ohm, 2% Vishay
43C6688
Csc, , 22 Ohm, 2% Vishay 43C6688
CSC, , 22 Ohm, 2%

CSC, , 22 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6688
Product Name Csc, , 22 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details