Vishay Precision Group Csc, , 22.1 Kohm, 1% Vishay CSC08A0322K1FPA

Description
CSC, , 22.1 kOhm, 1%
Description
CSC, , 22.1 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 22.1 Kohm, 1% Vishay - 43C6687 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 22.1 Kohm, 1% Vishay
43C6687
Csc, , 22.1 Kohm, 1% Vishay 43C6687
CSC, , 22.1 kOhm, 1%

CSC, , 22.1 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6687
Product Name Csc, , 22.1 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details