VISHAY PRECISION GROUP
CSC08A0322K0FPA -- CSC, , 22 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 22 Kohm, 1% Vishay
CSC08A0322K0FPA
Description
CSC, , 22 kOhm, 1%
Description
CSC, , 22 kOhm, 1%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6685 |
|
Product Name
|
Csc, , 22 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
150000 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details