Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A03220RFPA

Description
220 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
220 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A03220RFPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A03220RFPA-ND
Resistor Networks, Arrays CSC08A03220RFPA-ND
220 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

220 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 220 Ohm, 1% Vishay - 43C6691 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 220 Ohm, 1% Vishay
43C6691
Csc, , 220 Ohm, 1% Vishay 43C6691
CSC, , 220 Ohm, 1%

CSC, , 220 Ohm, 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A03220RFPA-ND 43C6691
Product Name Resistor Networks, Arrays Csc, , 220 Ohm, 1% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details