Vishay Precision Group Csc, , 212 Kohm, 1% Vishay CSC08A03212KFPA

Description
CSC, , 212 kOhm, 1%
Description
CSC, , 212 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 212 Kohm, 1% Vishay - 43C6684 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 212 Kohm, 1% Vishay
43C6684
Csc, , 212 Kohm, 1% Vishay 43C6684
CSC, , 212 kOhm, 1%

CSC, , 212 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6684
Product Name Csc, , 212 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details