VISHAY PRECISION GROUP
CSC08A0320K0GDA -- CSC, , 20 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 20 Kohm, 2% Vishay
CSC08A0320K0GDA
Description
CSC, , 20 kOhm, 2%
Description
CSC, , 20 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6678 |
|
Product Name
|
Csc, , 20 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details