Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A031M00GPA

Description
1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A031M00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A031M00GPA-ND
Resistor Networks, Arrays CSC08A031M00GPA-ND
1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Networks & Arrays 8pin 1Mohms 2% Isolated - CSC08A031M00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 1Mohms 2% Isolated
CSC08A031M00GPA
Resistor Networks & Arrays 8pin 1Mohms 2% Isolated CSC08A031M00GPA
Resistor Networks & Arrays 8pin 1Mohms 2% Isolated

Resistor Networks & Arrays 8pin 1Mohms 2% Isolated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC08A031M00GPA-ND CSC08A031M00GPA
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8pin 1Mohms 2% Isolated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details