Vishay Intertechnology, Inc. Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk CSC08A031K00GEK

Description
Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk - CSC08A031K00GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
CSC08A031K00GEK
Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk CSC08A031K00GEK
Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - CSC1.0KQ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KQ-ND
Resistor Networks, Arrays CSC1.0KQ-ND
1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Vishay - 65K2425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Vishay
65K2425
Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Vishay 65K2425
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A031K00GEK CSC1.0KQ-ND 65K2425
Product Name Res Thick Film NET 1K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 8-SIP SIP
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details