Vishay Intertechnology, Inc. RES NET 1K OHM 8P 4RES SIP CSC08A031K00FPA

Description
RES NET 1Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 8P 4RES SIP - CSC08A031K00FPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 8P 4RES SIP
CSC08A031K00FPA
RES NET 1K OHM 8P 4RES SIP CSC08A031K00FPA
RES NET 1Kohm 8P 4RES SIP

RES NET 1Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC1.0KT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KT-ND
Resistor Networks, Arrays CSC1.0KT-ND
1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Csc, , 1 Kohm, 1% Vishay - 43C6647 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Kohm, 1% Vishay
43C6647
Csc, , 1 Kohm, 1% Vishay 43C6647
CSC, , 1 kOhm, 1%

CSC, , 1 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A031K00FPA CSC1.0KT-ND 43C6647
Product Name RES NET 1K OHM 8P 4RES SIP Resistor Networks, Arrays Csc, , 1 Kohm, 1% Vishay
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details