Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A031K00FEK

Description
1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC1.0KS-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KS-ND
Resistor Networks, Arrays CSC1.0KS-ND
1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1K OHM 4 RES 8SIP
CSC08A031K00FEK
Arrays",RES ARRAY 1K OHM 4 RES 8SIP CSC08A031K00FEK
Arrays",RES ARRAY 1Kohm 4 RES 8SIP

Arrays",RES ARRAY 1Kohm 4 RES 8SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC1.0KS-ND CSC08A031K00FEK
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 1K OHM 4 RES 8SIP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers