Vishay Precision Group Resistor Networks & Arrays 8pin 18Kohms 2% Isolated CSC08A0318K0GPA

Description
Resistor Networks & Arrays 8pin 18Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 8pin 18Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 18Kohms 2% Isolated - CSC08A0318K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 18Kohms 2% Isolated
CSC08A0318K0GPA
Resistor Networks & Arrays 8pin 18Kohms 2% Isolated CSC08A0318K0GPA
Resistor Networks & Arrays 8pin 18Kohms 2% Isolated

Resistor Networks & Arrays 8pin 18Kohms 2% Isolated

Supplier's Site
Csc, , 18 Kohm, 2% Vishay - 43C6672 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 18 Kohm, 2% Vishay
43C6672
Csc, , 18 Kohm, 2% Vishay 43C6672
CSC, , 18 kOhm, 2%

CSC, , 18 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A0318K0GPA 43C6672
Product Name Resistor Networks & Arrays 8pin 18Kohms 2% Isolated Csc, , 18 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers