VISHAY PRECISION GROUP
CSC08A03174KFPA -- CSC, , 174 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 174 Kohm, 1% Vishay
CSC08A03174KFPA
Description
CSC, , 174 kOhm, 1%
Description
CSC, , 174 kOhm, 1%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6671 |
|
Product Name
|
Csc, , 174 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
499 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details