Vishay Intertechnology, Inc. RES NET 150K OHM 8P 4RES SIP CSC08A03150KGPA

Description
RES NET 150Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 150Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 150K OHM 8P 4RES SIP - CSC08A03150KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 150K OHM 8P 4RES SIP
CSC08A03150KGPA
RES NET 150K OHM 8P 4RES SIP CSC08A03150KGPA
RES NET 150Kohm 8P 4RES SIP

RES NET 150Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC150KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC150KR-ND
Resistor Networks, Arrays CSC150KR-ND
150k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

150k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A03150KGPA CSC150KR-ND
Product Name RES NET 150K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 150000 ohms 150000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details