Vishay Precision Group Csc, , 133 Kohm, 1% Vishay CSC08A03133KFPA

Description
CSC, , 133 kOhm, 1%
Description
CSC, , 133 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 133 Kohm, 1% Vishay - 43C6667 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 133 Kohm, 1% Vishay
43C6667
Csc, , 133 Kohm, 1% Vishay 43C6667
CSC, , 133 kOhm, 1%

CSC, , 133 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6667
Product Name Csc, , 133 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details