VISHAY PRECISION GROUP
CSC08A0310K6FPA -- CSC, , 10.6 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 10.6 Kohm, 1% Vishay
CSC08A0310K6FPA
Description
CSC, , 10.6 kOhm, 1%
Description
CSC, , 10.6 kOhm, 1%
Suppliers
Csc, , 10.6 Kohm, 1% Vishay
43C6652
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6652 |
|
Product Name
|
Csc, , 10.6 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details