Vishay Intertechnology, Inc. RES, SIP, 100K, OHM, .6W, 8PIN CSC08A03104G

Description
RES, SIP, 100K,ohm, .6W, 8PIN
Request a Quote
Description
RES, SIP, 100K,ohm, .6W, 8PIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SIP, 100K, OHM, .6W, 8PIN - CSC08A03104G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SIP, 100K, OHM, .6W, 8PIN
CSC08A03104G
RES, SIP, 100K, OHM, .6W, 8PIN CSC08A03104G
RES, SIP, 100K,ohm, .6W, 8PIN

RES, SIP, 100K,ohm, .6W, 8PIN

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC08A03104G
Product Name RES, SIP, 100K, OHM, .6W, 8PIN
Power Rating 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers