Vishay Intertechnology, Inc. RES, SIP, 1K, OHM, .6W, 8PIN CSC08A03102G

Description
RES, SIP, 1K,ohm, .6W, 8PIN
Request a Quote
Description
RES, SIP, 1K,ohm, .6W, 8PIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SIP, 1K, OHM, .6W, 8PIN - CSC08A03102G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SIP, 1K, OHM, .6W, 8PIN
CSC08A03102G
RES, SIP, 1K, OHM, .6W, 8PIN CSC08A03102G
RES, SIP, 1K,ohm, .6W, 8PIN

RES, SIP, 1K,ohm, .6W, 8PIN

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC08A03102G
Product Name RES, SIP, 1K, OHM, .6W, 8PIN
Power Rating 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details