Vishay Precision Group RES NET 100 OHM 8P 4RES SIP CSC08A03100RGPA

Description
RES NET 100ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 100ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100 OHM 8P 4RES SIP - CSC08A03100RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 8P 4RES SIP
CSC08A03100RGPA
RES NET 100 OHM 8P 4RES SIP CSC08A03100RGPA
RES NET 100ohm 8P 4RES SIP

RES NET 100ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC100R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100R-ND
Resistor Networks, Arrays CSC100R-ND
100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Vishay - 03F5421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Vishay
03F5421
Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Vishay 03F5421
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A03100RGPA CSC100R-ND 03F5421
Product Name RES NET 100 OHM 8P 4RES SIP Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers