Vishay Intertechnology, Inc. CSC08A03100RGEK CSC08A03100RGEK

Description
CSC08A03100RGEK
Request a Quote Datasheet
Description
CSC08A03100RGEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSC08A03100RGEK - CSC08A03100RGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CSC08A03100RGEK
CSC08A03100RGEK
CSC08A03100RGEK CSC08A03100RGEK
CSC08A03100RGEK

CSC08A03100RGEK

Supplier's Site
Resistor Networks, Arrays - CSC100Q-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100Q-ND
Resistor Networks, Arrays CSC100Q-ND
100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Iso Res N/w, 4, 100 Ohm, 0.02, Sip; Resistance Vishay - 65K2427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 4, 100 Ohm, 0.02, Sip; Resistance Vishay
65K2427
Resistor, Iso Res N/w, 4, 100 Ohm, 0.02, Sip; Resistance Vishay 65K2427
RESISTOR, ISO RES N/W, 4, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mWRoHS Compliant: Yes

RESISTOR, ISO RES N/W, 4, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A03100RGEK CSC100Q-ND 65K2427
Product Name CSC08A03100RGEK Resistor Networks, Arrays Resistor, Iso Res N/w, 4, 100 Ohm, 0.02, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details