Vishay Precision Group Csc, , 100 Kohm, 2% Vishay CSC08A03100KGDA

Description
CSC, , 100 kOhm, 2%
Description
CSC, , 100 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 100 Kohm, 2% Vishay - 43C6656 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 100 Kohm, 2% Vishay
43C6656
Csc, , 100 Kohm, 2% Vishay 43C6656
CSC, , 100 kOhm, 2%

CSC, , 100 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6656
Product Name Csc, , 100 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details