Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A03100KFPA

Description
100k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
100k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A03100KFPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A03100KFPA-ND
Resistor Networks, Arrays CSC08A03100KFPA-ND
100k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

100k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 100K OHM 8P 4RES SIP - CSC08A03100KFPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 8P 4RES SIP
CSC08A03100KFPA
RES NET 100K OHM 8P 4RES SIP CSC08A03100KFPA
RES NET 100Kohm 8P 4RES SIP

RES NET 100Kohm 8P 4RES SIP

Supplier's Site
Csc, , 100 Kohm, 1% Vishay - 43C6655 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 100 Kohm, 1% Vishay
43C6655
Csc, , 100 Kohm, 1% Vishay 43C6655
CSC, , 100 kOhm, 1%

CSC, , 100 kOhm, 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A03100KFPA-ND CSC08A03100KFPA 43C6655
Product Name Resistor Networks, Arrays RES NET 100K OHM 8P 4RES SIP Csc, , 100 Kohm, 1% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers