Vishay Intertechnology, Inc. Resistor Networks & Arrays 100Kohms 1% CSC08A03100KFDA

Description
Resistor Networks & Arrays 100Kohms 1%
Request a Quote
Description
Resistor Networks & Arrays 100Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 100Kohms 1% - CSC08A03100KFDA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 100Kohms 1%
CSC08A03100KFDA
Resistor Networks & Arrays 100Kohms 1% CSC08A03100KFDA
Resistor Networks & Arrays 100Kohms 1%

Resistor Networks & Arrays 100Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC08A03100KFDA
Product Name Resistor Networks & Arrays 100Kohms 1%
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details