VISHAY PRECISION GROUP
CSC08A0168R0JDA -- CSC, , 68 OHM, 5% VISHAY
Vishay Precision Group
Csc, , 68 Ohm, 5% Vishay
CSC08A0168R0JDA
Description
CSC, , 68 Ohm, 5%
Description
CSC, , 68 Ohm, 5%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6642 |
|
Product Name
|
Csc, , 68 Ohm, 5% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
33 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details