Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A01560RGPA

Description
560 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
560 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A01560RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A01560RGPA-ND
Resistor Networks, Arrays CSC08A01560RGPA-ND
560 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

560 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 560 OHM 8P 7RES SIP - CSC08A01560RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 560 OHM 8P 7RES SIP
CSC08A01560RGPA
RES NET 560 OHM 8P 7RES SIP CSC08A01560RGPA
RES NET 560ohm 8P 7RES SIP

RES NET 560ohm 8P 7RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC08A01560RGPA-ND CSC08A01560RGPA
Product Name Resistor Networks, Arrays RES NET 560 OHM 8P 7RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers