Vishay Intertechnology, Inc. RES NET 3.3K OHM 8P 7RES SIP CSC08A013K30GPA

Description
RES NET 3.3Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 8P 7RES SIP - CSC08A013K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 8P 7RES SIP
CSC08A013K30GPA
RES NET 3.3K OHM 8P 7RES SIP CSC08A013K30GPA
RES NET 3.3Kohm 8P 7RES SIP

RES NET 3.3Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC08A013K30GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A013K30GPA-ND
Resistor Networks, Arrays CSC08A013K30GPA-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A013K30GPA CSC08A013K30GPA-ND
Product Name RES NET 3.3K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details