Vishay Precision Group Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk CSC08A01330RGEK

Description
Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk - CSC08A01330RGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk
CSC08A01330RGEK
Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk CSC08A01330RGEK
Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - CSC330N-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC330N-ND
Resistor Networks, Arrays CSC330N-ND
330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 7, 330 Ohm, 0.02, Sip; Resistance Vishay - 71M1503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 330 Ohm, 0.02, Sip; Resistance Vishay
71M1503
Resistor, Bussed Resistor Network, 7, 330 Ohm, 0.02, Sip; Resistance Vishay 71M1503
RESISTOR, BUSSED RESISTOR NETWORK, 7, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A01330RGEK CSC330N-ND 71M1503
Product Name Res Thick Film NET 330 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk Resistor Networks, Arrays Resistor, Bussed Resistor Network, 7, 330 Ohm, 0.02, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 8-SIP SIP
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details