Vishay Intertechnology, Inc. Resistor Networks & Arrays 8pin 2Kohms 2% Bussed CSC08A012K00GPA

Description
Resistor Networks & Arrays 8pin 2Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8pin 2Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 2Kohms 2% Bussed - CSC08A012K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 2Kohms 2% Bussed
CSC08A012K00GPA
Resistor Networks & Arrays 8pin 2Kohms 2% Bussed CSC08A012K00GPA
Resistor Networks & Arrays 8pin 2Kohms 2% Bussed

Resistor Networks & Arrays 8pin 2Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC2.0KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.0KP-ND
Resistor Networks, Arrays CSC2.0KP-ND
2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A012K00GPA CSC2.0KP-ND
Product Name Resistor Networks & Arrays 8pin 2Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details