Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A01220RGPA

Description
220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A01220RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A01220RGPA-ND
Resistor Networks, Arrays CSC08A01220RGPA-ND
220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 220 OHM 8P 7RES SIP - CSC08A01220RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220 OHM 8P 7RES SIP
CSC08A01220RGPA
RES NET 220 OHM 8P 7RES SIP CSC08A01220RGPA
RES NET 220ohm 8P 7RES SIP

RES NET 220ohm 8P 7RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC08A01220RGPA-ND CSC08A01220RGPA
Product Name Resistor Networks, Arrays RES NET 220 OHM 8P 7RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details