VISHAY PRECISION GROUP
CSC08A011K00GDA -- CSC, , 1 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 1 Kohm, 2% Vishay
CSC08A011K00GDA
Description
CSC, , 1 kOhm, 2%
Description
CSC, , 1 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6611 |
|
Product Name
|
Csc, , 1 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details