VISHAY PRECISION GROUP
CSC08A0115K0GDA -- CSC, , 15 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 15 Kohm, 2% Vishay
CSC08A0115K0GDA
Description
CSC, , 15 kOhm, 2%
Description
CSC, , 15 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6622 |
|
Product Name
|
Csc, , 15 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details