Vishay Precision Group Resistor Networks & Arrays 8pin 150Kohms 2% Bussed CSC08A01150KGPA

Description
Resistor Networks & Arrays 8pin 150Kohms 2% Bussed
Request a Quote
Description
Resistor Networks & Arrays 8pin 150Kohms 2% Bussed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 150Kohms 2% Bussed - CSC08A01150KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 150Kohms 2% Bussed
CSC08A01150KGPA
Resistor Networks & Arrays 8pin 150Kohms 2% Bussed CSC08A01150KGPA
Resistor Networks & Arrays 8pin 150Kohms 2% Bussed

Resistor Networks & Arrays 8pin 150Kohms 2% Bussed

Supplier's Site
Csc, , 150 Kohm, 2% Vishay - 43C6623 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 150 Kohm, 2% Vishay
43C6623
Csc, , 150 Kohm, 2% Vishay 43C6623
CSC, , 150 kOhm, 2%

CSC, , 150 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A01150KGPA 43C6623
Product Name Resistor Networks & Arrays 8pin 150Kohms 2% Bussed Csc, , 150 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details