VISHAY PRECISION GROUP
CSC08A0111K0FEK -- CSC08A-01 11K 1% EK E3 VISHAY
Vishay Precision Group
Csc08A-01 11K 1% Ek E3 Vishay
CSC08A0111K0FEK
Description
CSC08A-01 11K 1% EK e3
Description
CSC08A-01 11K 1% EK e3
Suppliers
Csc08A-01 11K 1% Ek E3 Vishay
47P5480
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P5480 |
|
Product Name
|
Csc08A-01 11K 1% Ek E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1180 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details