Vishay Precision Group Resistor Networks, Arrays CSC08A0110K0GPA

Description
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KP-ND
Resistor Networks, Arrays CSC10KP-ND
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 10K OHM 8P 7RES SIP - CSC08A0110K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 8P 7RES SIP
CSC08A0110K0GPA
RES NET 10K OHM 8P 7RES SIP CSC08A0110K0GPA
RES NET 10Kohm 8P 7RES SIP

RES NET 10Kohm 8P 7RES SIP

Supplier's Site
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay - 04F2744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay
04F2744
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay 04F2744
RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10KP-ND CSC08A0110K0GPA 04F2744
Product Name Resistor Networks, Arrays RES NET 10K OHM 8P 7RES SIP Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details