Vishay Precision Group Resistance Vishay CSC08A0110K0GEK.

Description
Resistance:10kohm; Network Circuit Type:Bussed; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C; Power Rating:1W; Product Range:CSC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Resistance:10kohm; Network Circuit Type:Bussed; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C; Power Rating:1W; Product Range:CSC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 18AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
18AC1418
Resistance Vishay 18AC1418
Resistance:10kohm; Network Circuit Type:Bussed; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C; Power Rating:1W; Product Range:CSC Series; Qualification:- RoHS Compliant: Yes

Resistance:10kohm; Network Circuit Type:Bussed; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C; Power Rating:1W; Product Range:CSC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AC1418
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details