Vishay Precision Group Resistor Networks, Arrays CSC08A0110K0GEK

Description
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KN-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KN-ND
Resistor Networks, Arrays CSC10KN-ND
10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk - CSC08A0110K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk
CSC08A0110K0GEK
Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk CSC08A0110K0GEK
Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay - 65K2421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay
65K2421
Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay 65K2421
RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;8Pin;-55de - 70202045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;8Pin;-55de
70202045
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;8Pin;-55de 70202045
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/ -2%;8Pin;-55de

Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;8Pin;-55de

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number CSC10KN-ND CSC08A0110K0GEK 65K2421 70202045
Product Name Resistor Networks, Arrays Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Bulk Resistor, Bussed Resistor Network, 7, 10Kohm, 2%, Sip; Resistance Vishay Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;8Pin;-55de
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details