Vishay Intertechnology, Inc. RES NET 100K OHM 8P 7RES SIP CSC08A01100KGPA

Description
RES NET 100Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 8P 7RES SIP - CSC08A01100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 8P 7RES SIP
CSC08A01100KGPA
RES NET 100K OHM 8P 7RES SIP CSC08A01100KGPA
RES NET 100Kohm 8P 7RES SIP

RES NET 100Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC100KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KP-ND
Resistor Networks, Arrays CSC100KP-ND
100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay - 04F2753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay
04F2753
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay 04F2753
RESISTOR, BUSSED RESISTOR NETWORK 7, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 7, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A01100KGPA CSC100KP-ND 04F2753
Product Name RES NET 100K OHM 8P 7RES SIP Resistor Networks, Arrays Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details