Vishay Intertechnology, Inc. CSC08A01100KGEK CSC08A01100KGEK

Description
CSC08A01100KGEK
Request a Quote Datasheet
Description
CSC08A01100KGEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSC08A01100KGEK - CSC08A01100KGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CSC08A01100KGEK
CSC08A01100KGEK
CSC08A01100KGEK CSC08A01100KGEK
CSC08A01100KGEK

CSC08A01100KGEK

Supplier's Site
Resistor Networks, Arrays - CSC100KN-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KN-ND
Resistor Networks, Arrays CSC100KN-ND
100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay - 65K2422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay
65K2422
Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay 65K2422
RESISTOR, BUSSED RESISTOR NETWORK 7, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 7, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A01100KGEK CSC100KN-ND 65K2422
Product Name CSC08A01100KGEK Resistor Networks, Arrays Resistor, Bussed Resistor Network 7, 100Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details