Vishay Precision Group Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07B014K70GPA

Description
Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Request a Quote
Description
Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk - CSC07B014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
CSC07B014K70GPA
Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07B014K70GPA
Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Csc, , 4.7 Kohm, 2% Vishay - 43C6610 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.7 Kohm, 2% Vishay
43C6610
Csc, , 4.7 Kohm, 2% Vishay 43C6610
CSC, , 4.7 kOhm, 2%

CSC, , 4.7 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC07B014K70GPA 43C6610
Product Name Res Thick Film NET 4.7K Ohm 2% 1.15W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk Csc, , 4.7 Kohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details