Vishay Precision Group Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07A0133R0GPA

Description
Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Request a Quote
Description
Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk - CSC07A0133R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
CSC07A0133R0GPA
Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07A0133R0GPA
Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Csc, , 33 Ohm, 2% Vishay - 98F705 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 33 Ohm, 2% Vishay
98F705
Csc, , 33 Ohm, 2% Vishay 98F705
CSC, , 33 Ohm, 2%

CSC, , 33 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC07A0133R0GPA 98F705
Product Name Res Thick Film NET 33 Ohm 2% 87/100W ¦250ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk Csc, , 33 Ohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details